52006670详情
Lapp 52006670重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
63
Material quality
Other
Shock resistant
有
0个相似型号
52006670拓展信息








哦! 它是空的。