52008050详情
Lapp 52008050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer
Miscellaneous
Glass-fibre reinforced
无
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
52008050拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。