52010450详情
Lapp 52010450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
11
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
20
52010450拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。