52010790详情
Lapp 52010790重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
5.5
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
52010790拓展信息








哦! 它是空的。