52020543详情
Lapp 52020543重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene (EPS)
Factory colour
Grey-white (RAL 7035)
External thread
M32
Halogen-free
无
Content
1pc(s)
RoHS-compliant
有
Manufacturer part #
52020543
Material (details)
高压聚乙烯
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
14
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
32
Wrench width
30
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
RoHS
Compliant
类型
M32
颜色
Grey
无卤素
不含卤素
特征
带可穿刺膜
IP rating
IP54
评级结果
IP54
52020543拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp









哦! 它是空的。