52023718详情
Lapp 52023718重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
10
Degree of protection (IP)
IP55
Explosion-tested version
无
Suitable for cable diameter
9.5 - 12
With locknut
无
Thread type
PG
Nominal thread size metric/PG
11
Wrench width
20
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
52023718拓展信息















哦! 它是空的。