52024849详情
Lapp 52024849重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Surface protection
Untreated
Glass-fibre reinforced
有
Explosion-tested version
无
Thread type
PG
Nominal thread size metric/PG
9
Material quality
Polyamide (PA)
Shock resistant
无
零件状态
活跃
52024849拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。