52024936详情
Lapp 52024936重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5.8 - 6.8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
11
Wrench width
20
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
52024936拓展信息















哦! 它是空的。