52024964详情
Lapp 52024964重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PVC
Manufacturer Part Number
SMK244-4-C
Manufacturer
Thomas & Betts
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
10.8 - 12.8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
颜色
Yellow
图例
C
52024964拓展信息















哦! 它是空的。