52024966详情
Lapp 52024966重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Mounting
Surface
Manufacturer
Cutler Hammer, Div of Eaton Co
Manufacturer Part Number
XTAE012B10CP60
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
7
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
15.8 - 17.8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
终端
Screw
样式
Open
线圈电压
480 VAC
线圈型
Magnetic
辅助触点
1NO
行业标准
IEC
52024966拓展信息















哦! 它是空的。