52025220详情
Lapp 52025220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Glass-fibre reinforced
有
Thread length
14
Explosion-tested version
无
With locknut
无
Nominal thread size metric/PG
36
Wrench width
60
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
52025220拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。