52032560详情
Lapp 52032560重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
12
Explosion-tested version
无
Suitable for cable diameter
12.5 - 20.5
With locknut
无
Thread type
PG
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Steel
Bend radius protection/trumpet flare
无
Shock resistant
无
52032560拓展信息








哦! 它是空的。