52032650详情
Lapp 52032650重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
AK6112BX
Manufacturer
Maurey Power Transmission
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
13
Explosion-tested version
无
Suitable for cable diameter
28.5 - 33
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
40
Wrench width
46
Material quality
Steel
Bend radius protection/trumpet flare
无
Shock resistant
无
外径
5.95 Inches
52032650拓展信息















哦! 它是空的。