52100602详情
Lapp 52100602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Glass-fibre reinforced
无
Material quality
Brass
Nominal thread size metric/PG
20
Pitch thread
1.5
Shock resistant
无
Surface protection
Nickel-plated
Thread length
7.5
Thread type
Metric
0个相似型号
52100602拓展信息








哦! 它是空的。