52103070详情
Lapp 52103070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Internal thread
M63
Factory colour
Brass
Halogen-free
无
Content
1pc(s)
RoHS-compliant
有
Manufacturer part #
52103070
Material (details)
Nickel-plated brass according to EN 50262
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
63
Material quality
Brass
Shock resistant
无
类型
SKINDICHT SM-M 63x1,5
器件厚度
5mm
52103070拓展信息















哦! 它是空的。