52103072详情
Lapp 52103072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
90
Material quality
Brass
Shock resistant
无
0个相似型号
52103072拓展信息















哦! 它是空的。