52103160详情
Lapp 52103160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
EU RoHS
Compliant
ECCN (US)
EAR99
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
50
Material quality
Brass
Shock resistant
无
零件状态
活跃
52103160拓展信息















哦! 它是空的。