52103270详情
Lapp 52103270重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Operating Temperature
+200°C
Minimum Operating Temperature
-60°C
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
36
Material quality
Brass
Shock resistant
无
螺纹尺寸
PG36
52103270拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。