52103370详情
Lapp 52103370重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Internal thread
M63
Factory colour
Brass
Halogen-free
无
Content
1pc(s)
RoHS-compliant
有
Manufacturer part #
52103370
Shock resistant
无
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Material quality
Brass
Pitch thread
1.5
Nominal thread size metric/PG
63
Thread type
Metric
Material (details)
Nickel-plated brass
RoHS
Compliant
类型
SKINDICHT SM-PE-M 63x1,5
Halogen free
有
特征
带PG卡箍
器件厚度
7 mm
52103370拓展信息
















哦! 它是空的。