52103455详情
Lapp 52103455重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Explosion-tested version
无
Glass-fibre reinforced
无
Material quality
Brass
Nominal thread size metric/PG
40
Pitch thread
1.5
Shock resistant
无
Surface protection
Nickel-plated
Thread type
Metric
0个相似型号
52103455拓展信息















哦! 它是空的。