52104311详情
Lapp 52104311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
RoHS
Compliant
Halogen-free
无
RoHS-compliant
有
Manufacturer part #
52104311
External thread
M20
Material (details)
Nickel-plated brass
Internal thread
M12
Content
1pc(s)
Factory colour
Brass
Glass-fibre reinforced
无
Thread length
6.5
Explosion-tested version
无
With locknut
无
Nominal thread size metric/PG
20
Wrench width
24
Bend radius protection/trumpet flare
无
Shock resistant
无
For Use With
Lapp Kabel SKINDICHT Cable Glands
类型
MR-M20/12
颜色
White
达到SVHC
Unknown
52104311拓展信息









哦! 它是空的。