52105900详情
Lapp 52105900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
7
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
15.5 - 17
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
25
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
52105900拓展信息















哦! 它是空的。