52105910详情
Lapp 52105910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
有
Material quality
Brass
Wrench width
30
Nominal thread size metric/PG
25
Thread type
Metric
With locknut
无
Suitable for cable diameter
16.5 - 19
Explosion-tested version
无
Degree of protection (IP)
IP65
Thread length
7
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
52105910拓展信息















哦! 它是空的。