52106230 & 53119030详情
Lapp 52106230 & 53119030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Glass Fibre Reinforced, Polyamide
Manufacturer Part Number
Z4HWERBJ200A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
FIXED
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-20°C
系列
SKINDICHT
螺纹尺寸
M25
工作温度范围
-20 → 80 °C
知识产权评级
IP55
52106230 & 53119030拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。