52106610详情
Lapp 52106610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
32 - 38
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
50
Wrench width
57
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
52106610拓展信息








哦! 它是空的。