52106640详情
Lapp 52106640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
10
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
36 - 44
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
63
Wrench width
66
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
52106640拓展信息








哦! 它是空的。