52107905详情
LAPP 52107905重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of cable accessories
cable gland
Cable gland version
for flat cable
Gland thread
M63
Thread pitch
1.5
Kind of thread
metric
Spanner size1
65mm
Spanner size
60mm
Manufacturer series
SKINDICHT® SVFK
Gross weight
142.3g
Certificates
RoHS compliant
Operating temperature
-30...80°C
IP rating
IP54
52107905拓展信息









哦! 它是空的。