52110025详情
Lapp 52110025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
19 - 28
With locknut
有
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
40
Wrench width
45
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Model
Straight
52110025拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。