52115710详情
Lapp 52115710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
9
Wrench width
17
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
52115710拓展信息








哦! 它是空的。