53015190详情
Lapp 53015190重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Factory Pack QuantityFactory Pack Quantity
15000
Manufacturer
Taiyo Yuden
Brand
Taiyo Yuden
RoHS
Details
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
26 - 35
With locknut
无
Thread type
PG
Nominal thread size metric/PG
48
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
系列
MMAS
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
53015190拓展信息








哦! 它是空的。