53015290详情
Lapp 53015290重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Polyamide
RoHS
Compliant
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
39 - 44
With locknut
无
Thread type
PG
Nominal thread size metric/PG
48
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
颜色
Black
评级结果
IP68
53015290拓展信息








哦! 它是空的。