53015300详情
Lapp 53015300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2.5 - 6.5
With locknut
无
Thread type
PG
Nominal thread size metric/PG
7
Wrench width
15
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
系列
*
53015300拓展信息








哦! 它是空的。