53015320详情
Lapp 53015320重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 10
With locknut
无
Thread type
PG
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
53015320拓展信息








哦! 它是空的。