53016060详情
Lapp 53016060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
53016060
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
19 - 25.4
With locknut
无
Thread type
NPT
Wrench width
42
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Reach合规守则
compliant
连接器支持类型
连接器附件
53016060拓展信息








哦! 它是空的。