53016130详情
LAPP 53016130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of cable accessories
cable gland
Gland thread
NPT1/2"
Cable external diameter
4...9mm
Kind of thread
NPT
Spanner size
24mm
Manufacturer series
SKINTOP® ST NPT
Gross weight
12.48g
Certificates
RoHS compliant
Operating temperature
-40...100°C
IP rating
IP68
53016130拓展信息









哦! 它是空的。