53017310详情
Lapp 53017310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2 - 6
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
16
Wrench width
19
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
子类别
Switches
产品类别
拨动开关
产品类别
拨动开关
53017310拓展信息








哦! 它是空的。