53019090详情
Lapp 53019090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Surface protection
Untreated
Glass-fibre reinforced
有
Thread length
8
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
48
Wrench width
70
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
系列
*
53019090拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。