53110107详情
Lapp 53110107重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS081-8802500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M12 Straight Male to M12 Straight Female, 6-pole
额定电流
2 Amps
知识产权评级
IP67
0个相似型号
53110107拓展信息








哦! 它是空的。