53111477详情
Lapp 53111477重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
34 - 45
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
63
Wrench width
66
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
零件状态
活跃
53111477拓展信息















哦! 它是空的。