53112056详情
Lapp 53112056重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
17
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
15 - 23
With locknut
无
Thread type
NPT
Wrench width
45
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
53112056拓展信息















哦! 它是空的。