53112070详情
Lapp 53112070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
34 - 45
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
63
Wrench width
67
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
零件状态
活跃
53112070拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。