53112087详情
Lapp 53112087重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
75
Thread type
NPT
With locknut
无
Suitable for cable diameter
44 - 55
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
17
53112087拓展信息








哦! 它是空的。