53112510详情
Lapp 53112510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
58 - 68
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
75
Wrench width
95
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
RoHS
Compliant
长度
105.0036 mm
53112510拓展信息








哦! 它是空的。