53113530详情
Lapp 53113530重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Factory Pack QuantityFactory Pack Quantity
15000
Manufacturer
Taiyo Yuden
Brand
Taiyo Yuden
RoHS
Details
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 17
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
25
Wrench width
29
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
系列
MMAS
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
53113530拓展信息








哦! 它是空的。