53113550详情
Lapp 53113550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP68
Explosion-tested version
无
Glass-fibre reinforced
无
Material quality
Brass
Model
Straight
Nominal thread size metric/PG
40
Pitch thread
1.5
Shock resistant
无
Suitable for cable diameter
19 - 28
Surface protection
Nickel-plated
Thread length
9
Thread type
Metric
With locknut
无
Wrench width
45
53113550拓展信息








哦! 它是空的。