53119160详情
Lapp 53119160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer
GE - General Electric
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
有
Thread type
Metric
Nominal thread size metric/PG
50
Material quality
Polyamide (PA)
Shock resistant
无
颜色
Black
0个相似型号








哦! 它是空的。