53616340详情
Lapp 53616340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A30PC3000
Manufacturer
Cutler Hammer, Div of Eaton Corp
Surface protection
Untreated
Glass-fibre reinforced
无
Explosion-tested version
无
Thread type
PG
Nominal thread size metric/PG
16
Shock resistant
无
0个相似型号
53616340拓展信息















哦! 它是空的。