53806769详情
Lapp 53806769重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
1 - 5
With locknut
有
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
12
Wrench width
16
Material quality
Brass
Bend radius protection/trumpet flare
无
Model
Straight
53806769拓展信息















哦! 它是空的。