54113120详情
Lapp 54113120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
Z2D6.2
Manufacturer
Miscellaneous
Surface protection
Untreated
Glass-fibre reinforced
无
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
20
Material quality
Other
Shock resistant
无
颜色
Black
54113120拓展信息















哦! 它是空的。