54115260详情
Lapp 54115260重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
27 - 35
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
50
Wrench width
55
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
颜色
Black
54115260拓展信息








哦! 它是空的。